TE Connectivity Rectangular Wire & Cable Connectors & Housings 6651458-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 2 Dimensions Row-to-Row Spacing : 13.2 MM  [.52 INCH ] Housing Features Centerline (Pitch) : 18.41 MM  [.725 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 2 Dimensions Row-to-Row Spacing : 13.2 MM  [.52 INCH ] Housing Features Centerline (Pitch) : 18.41 MM  [.725 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6651458-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6651458-1
Rectangular Wire & Cable Connectors & Housings 6651458-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 2 Dimensions Row-to-Row Spacing : 13.2 MM  [.52 INCH ] Housing Features Centerline (Pitch) : 18.41 MM  [.725 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 13.2 MM  [.52 INCH ]

Housing Features


  • Centerline (Pitch) : 18.41 MM  [.725 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-6651458-1
Electronic Connector 340-6651458-1
Connector Accessories Socket Housing Product overview: 6651458-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6651458-1 can be used for catalog matching and distributor lookup.

Connector Accessories Socket Housing Product overview: 6651458-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6651458-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 6651458-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6651458-1
Power Connectors 6651458-1
CONN,SKT,P5S0,DRAWER

CONN,SKT,P5S0,DRAWER

Buy Now
Backplane Connectors - Specialized - 6651458-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6651458-1
Backplane Connectors - Specialized 6651458-1
CONN HEADER DRAWER 5POS PNL MNT

CONN HEADER DRAWER 5POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6651458-1 340-6651458-1 6651458-1 6651458-1
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Power Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059167-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Rectangular Connector Accessories - 103350-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586000-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers