TE Connectivity Card Edge Power Connectors 6651331-1

Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 2 Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Phosphor Bronze Alloy Power Contact Plating Material : Select Gold Dimensions Connector Height (MM) : 14 PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Power Contact Centerline (INCH) : .508 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : PCB Edge Card Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 2 Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Phosphor Bronze Alloy Power Contact Plating Material : Select Gold Dimensions Connector Height (MM) : 14 PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Power Contact Centerline (INCH) : .508 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : PCB Edge Card Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 6651331-1 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
6651331-1
Card Edge Power Connectors 6651331-1
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 2 Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Phosphor Bronze Alloy Power Contact Plating Material : Select Gold Dimensions Connector Height (MM) : 14 PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Power Contact Centerline (INCH) : .508 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : PCB Edge Card Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Dual Positions : 2
  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 35, 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Phosphor Bronze Alloy
  • Power Contact Plating Material : Select Gold

Dimensions


  • Connector Height (MM) : 14
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Power Contact Centerline (INCH) : .508

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Mates With : PCB Edge Card
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.08 MM  [.2 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power to the Board - 6651331-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6651331-1
Power to the Board 6651331-1
Power to the Board POWER CONN 4P

Power to the Board POWER CONN 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6651331-1 6651331-1
Product Name Card Edge Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1586876-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Power Entry Modules - 1-1609117-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Circular Power Connectors - 1-5863701-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details