TE Connectivity Power Contacts 6648429-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Dimensions Wire Size (MMSQ) : 53.49 Wire Size (AWG) : 0 Wire Size (CMA) : 106000 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Power Contact Type : Contact Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Dimensions Wire Size (MMSQ) : 53.49 Wire Size (AWG) : 0 Wire Size (CMA) : 106000 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Power Contact Type : Contact Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 6648429-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
6648429-1
Power Contacts 6648429-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Dimensions Wire Size (MMSQ) : 53.49 Wire Size (AWG) : 0 Wire Size (CMA) : 106000 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Power Contact Type : Contact Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : 0
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]
  • Mating Pin Diameter : 9.06 MM  [.357 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 53.49
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 106000

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Threaded Mount Type : M6 Probe-Proof Internal Thread
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Use only with probe-proof pin contacts

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Power Contact Type : Contact

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648429-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details