TE Connectivity Contact, Socket, Screw; Product Range Elcon Te Connectivity 6648428-1

Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Screw; Product Range Elcon Te Connectivity - 14R7723 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Screw; Product Range Elcon Te Connectivity
14R7723
Contact, Socket, Screw; Product Range Elcon Te Connectivity 14R7723
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 14R7723
Product Name Contact, Socket, Screw; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers