TE Connectivity Contact, Socket, Screw; Product Range Elcon Te Connectivity 6648417-1

Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Screw; Product Range Elcon Te Connectivity - 31M8909 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Screw; Product Range Elcon Te Connectivity
31M8909
Contact, Socket, Screw; Product Range Elcon Te Connectivity 31M8909
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31M8909
Product Name Contact, Socket, Screw; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563229-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details