TE Connectivity Crimp Contacts 6648318-1

Description
TE Connectivity 6648318-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 6648318-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7122352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122352P
Crimp Contacts 7122352P
TE Connectivity 6648318-1 Crimp Terminal

TE Connectivity 6648318-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7122352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122352
Crimp Contacts 7122352
TE Connectivity 6648318-1 Crimp Terminal

TE Connectivity 6648318-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1621595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1621595
Crimp Contacts 1621595
TE Connectivity 6648318-1 Crimp Terminal

TE Connectivity 6648318-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 6648318-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
6648318-1
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 6648318-1
Win Source Part Number: 1351275-6648318-1 Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Series: ELCON Type: Power Contact Finish: Gold Package: Bulk Wire Gauge: 12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 6648318

Win Source Part Number: 1351275-6648318-1
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
Series: ELCON
Type: Power
Contact Finish: Gold
Package: Bulk
Wire Gauge: 12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 6648318

Buy Now Datasheet
Contact, Socket, 12Awg, Crimp; Product Range Elcon Te Connectivity - 73M8569 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp; Product Range Elcon Te Connectivity
73M8569
Contact, Socket, 12Awg, Crimp; Product Range Elcon Te Connectivity 73M8569
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7122352P 7122352 6648318-1 73M8569
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Contact, Socket, 12Awg, Crimp; Product Range Elcon Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Contact Material Cu; Copper Alloy Cu; Copper alloy
Plating / Coating Gold; Gold Gold; Gold Silver; Silver Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details