TE Connectivity Contact, Crimp, Socket, 2Awg, Crimp; Product Range Te Connectivity 6648238-1

Description
CONTACT, CRIMP, SOCKET, 2AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 2AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 2Awg, Crimp; Product Range Te Connectivity - 23R1526 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 2Awg, Crimp; Product Range Te Connectivity
23R1526
Contact, Crimp, Socket, 2Awg, Crimp; Product Range Te Connectivity 23R1526
CONTACT, CRIMP, SOCKET, 2AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 2AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23R1526
Product Name Contact, Crimp, Socket, 2Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details