TE Connectivity Contact, Crimp, Socket, 8Awg, Crimp; Product Range Elcon Te Connectivity 6648235-1

Description
CONTACT, CRIMP, SOCKET, 8AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Accessory Type:Socket RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 8AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Accessory Type:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 8Awg, Crimp; Product Range Elcon Te Connectivity - 41T5515 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 8Awg, Crimp; Product Range Elcon Te Connectivity
41T5515
Contact, Crimp, Socket, 8Awg, Crimp; Product Range Elcon Te Connectivity 41T5515
CONTACT, CRIMP, SOCKET, 8AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Accessory Type:Socket RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 8AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Accessory Type:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5515
Product Name Contact, Crimp, Socket, 8Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details