TE Connectivity Connector Contacts 6648224-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648224-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648224-1
Connector Contacts 6648224-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : 4mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Voltage Drop (MILV) : 20

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Bus Bar : Screw

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648224-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers