TE Connectivity Shielded Contacts 664725-000

Description
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 664725-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
664725-000
Shielded Contacts 664725-000
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .14 - .08
  • Wire Size (AWG) : 26 - 28
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 664725-000
Product Name Shielded Contacts
North American 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details