TE Connectivity Power Contacts 66460-4

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.6 MM  [.063 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : M Series Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Wire & Cable : Wire Wrap Wire Wraps per Post : 1 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.6 MM  [.063 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : M Series Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Wire & Cable : Wire Wrap Wire Wraps per Post : 1 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 66460-4 - TE Connectivity
Berwyn, PA, United States
Power Contacts
66460-4
Power Contacts 66460-4
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.6 MM  [.063 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : M Series Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Wire & Cable : Wire Wrap Wire Wraps per Post : 1 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Shape & Form : Square
  • Contact Size : 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Wire Size (MMSQ) : .03
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Test Current (AMP) : 13

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • For Use With : M Series Connectors
  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Wire & Cable : Wire Wrap
  • Wire Wraps per Post : 1

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66460-4
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details