TE Connectivity
Power Connectors
6643219-1
Description
ICCON,SKT,ASSY
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
ICCON,SKT,ASSY
Request a Quote
Email Supplier
Datasheet
Suppliers
Iccon,skt,assy Elcon - Te Connectivity
99X8554
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6643219-1 |
99X8554 |
6643219-1 |
|
Product Name
|
Power Connectors |
Iccon,skt,assy Elcon - Te Connectivity |
Backplane Connectors - Specialized |
|
Geometry
|
|
|
Power
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers