Pin Contact Tin-Lead Crimp 20-24 AWG Stamped
CONTACT, PIN, CRIMP, 20-24AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66400-1 | A1647-ND | 66400-1 | 50F584 |
| Product Name | Contacts | Multi Purpose | Connectors | Contact, Pin, Crimp, 20-24Awg; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG |