Female Crimp Signal/Power Contact, 20-24AWG, Gold/Tin/Lead Plated Product overview: 66399-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66399-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No
III+ SKT,24-20,TIN-LEAD,L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66399-1 | A1656-ND | 66399-1 | 50F581 | 69H9800 |
| Product Name | Electronic Connector | Multi Purpose | Contacts | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Iii+ Skt,24-20,tin-Lead,lp Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |