Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyester
Electrical Characteristics Operating Voltage (VAC) : 750
Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Conductor Material : Tin Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
Electrical Characteristics
- Operating Voltage (VAC) : 750
Usage Conditions
- Cable Type : Spec 99M
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]