TE Connectivity Multi Purpose 66360-2

Description
Socket Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1321-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1321-ND
Multi Purpose A1321-ND
Socket Contact Tin-Lead Crimp 14-18 AWG Stamped

Socket Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 66360-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66360-2
Contacts 66360-2
III+ SKT,18-14,TIN-LEAD,L P

III+ SKT,18-14,TIN-LEAD,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66360-2
Contacts 66360-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66360-2
Contacts 66360-2
Contacts

Contacts

Buy Now
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 23C6927 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
23C6927
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 23C6927
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: No

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1321-ND 66360-2 23C6927
Product Name Multi Purpose Contacts Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details