TE Connectivity 13A Electronic Connector 66332-8

Description
Male Crimp Connector Tool | 20-24 AWG | Signal | 13A Product overview: 66332-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66332-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Crimp Connector Tool | 20-24 AWG | Signal | 13A Product overview: 66332-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66332-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A Electronic Connector
332-66332-8
13A Electronic Connector 332-66332-8
Male Crimp Connector Tool | 20-24 AWG | Signal | 13A Product overview: 66332-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66332-8 can be used for catalog matching and distributor lookup.

Male Crimp Connector Tool | 20-24 AWG | Signal | 13A Product overview: 66332-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66332-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A1648TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1648TR-ND
Multi Purpose A1648TR-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1648CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1648CT-ND
Multi Purpose A1648CT-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66332-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66332-8
Contacts 66332-8
III+ PIN,24-20,30AU/FL,ST RIP

III+ PIN,24-20,30AU/FL,STRIP

Buy Now
Contacts - 66332-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66332-8
Contacts 66332-8
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 24Y9974 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
24Y9974
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 24Y9974
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP G Series, M Series & CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP G Series, M Series & CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
66332-8 Mini-Reel Iii+ Pin,24-20,30Au/fl,strip Rohs Compliant Amp - Te Connectivity - 87X3288 - Newark, An Avnet Company
Chicago, IL, United States
66332-8 Mini-Reel Iii+ Pin,24-20,30Au/fl,strip Rohs Compliant Amp - Te Connectivity
87X3288
66332-8 Mini-Reel Iii+ Pin,24-20,30Au/fl,strip Rohs Compliant Amp - Te Connectivity 87X3288
66332-8 Mini-Reel III+ PIN,24-20,30AU/FL,ST RIP RoHS Compliant: Yes

66332-8 Mini-Reel III+ PIN,24-20,30AU/FL,STRIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-66332-8 A1648TR-ND 66332-8 24Y9974 87X3288
Product Name 13A Electronic Connector Multi Purpose Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 66332-8 Mini-Reel Iii+ Pin,24-20,30Au/fl,strip Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details