TE Connectivity Electronic Connector 66261-4

Description
Pin & Socket Connectors PIN CONTACT 16,14-12 silver Type XII Product overview: 66261-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin & Socket Connectors PIN CONTACT 16,14-12 silver Type XII Product overview: 66261-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-66261-4
Electronic Connector 2027-66261-4
Pin & Socket Connectors PIN CONTACT 16,14-12 silver Type XII Product overview: 66261-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-4 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors PIN CONTACT 16,14-12 silver Type XII Product overview: 66261-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A25032-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25032-ND
Multi Purpose A25032-ND
Pin Contact Silver Crimp 12-16 AWG Power, Stamped

Pin Contact Silver Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66261-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66261-4
Contacts 66261-4
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66261-4
Contacts 66261-4
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66261-4
Contacts 66261-4
Contacts

Contacts

Buy Now
Connectors Miscellaneous - 66261-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
66261-4
Connectors Miscellaneous 66261-4
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334374-66261-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334374-66261-4
Connectors, Interconnects - Contacts - Multi Purpose 1334374-66261-4
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334374-66261-4 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Power, Stamped Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 12-16 AWG Contact Termination: Crimp Contact Material: Copper Pin or Socket: Pin Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 662614,66261-4-ND,-6 6261-4-SI,A25032 Base Product Number: 66261 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334374-66261-4
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Bulk
Type: Power, Stamped
Contact Finish: Silver
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 12-16 AWG
Contact Termination: Crimp
Contact Material: Copper
Pin or Socket: Pin
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 662614,66261-4-ND,-66261-4-SI,A25032
Base Product Number: 66261
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 50F580 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
50F580
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 50F580
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, CPC & M Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, CPC & M Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Multimate, Type Xii Series, Pin, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity - 73T7634 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Xii Series, Pin, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
73T7634
Contact, Multimate, Type Xii Series, Pin, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity 73T7634
Contact, Multimate, Type XII Series, Pin, 16 AWG, 12 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, Multimate, Type XII Series, Pin, 16 AWG, 12 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-66261-4 A25032-ND 66261-4 66261-4 1334374-66261-4 50F580 73T7634
Product Name Electronic Connector Multi Purpose Contacts Connectors Miscellaneous Connectors, Interconnects - Contacts - Multi Purpose Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Xii Series, Pin, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
Current Rating 35.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers