TE Connectivity Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 66261-1.

Description
CONTACT, PIN, 14-12AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: NO
Datasheet
Description
CONTACT, PIN, 14-12AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
30AC5578
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 30AC5578
CONTACT, PIN, 14-12AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: NO

CONTACT, PIN, 14-12AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5578
Product Name Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details