TE Connectivity Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity 66259-2.

Description
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity - 29AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
29AC0811
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity 29AC0811
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:TYPE XII SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES, CPC CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0811
Product Name Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products