TE Connectivity Multi Purpose 66255-6

Description
Pin Contact Gold Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A139065CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A139065CT-ND
Multi Purpose A139065CT-ND
Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - A139065TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A139065TR-ND
Multi Purpose A139065TR-ND
Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 66255-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
66255-6
Connectors Crimp Contacts, Commercial, Stamped & Formed 66255-6
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Singapore, Singapore
Electronic Connector
2027-66255-6
Electronic Connector 2027-66255-6
Pin & Socket Connectors MALE CONTACT (STRIP) Reel of 1500 Product overview: 66255-6 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66255-6 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors MALE CONTACT (STRIP) Reel of 1500 Product overview: 66255-6 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66255-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66255-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66255-6
Contacts 66255-6
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Contacts - 66255-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66255-6
Contacts 66255-6
TYPE XII CONT STRIP

TYPE XII CONT STRIP

Buy Now
Contacts - Multi Purpose - 66255-6 - 770959-66255-6 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 66255-6
770959-66255-6
Contacts - Multi Purpose - 66255-6 770959-66255-6
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770959-66255-6 Series: Multimate XII Packaging: Strip Type: Power, Stamped Wire Gauge: 12-16 AWG Contact Termination: Crimp Pin or Socket: Pin Material: Copper Plating: Gold Plating - Thickness: 30μin (0.76μm) Family Name: 66255 Categories: Connectors, Interconnects Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 770959-66255-6
Series: Multimate XII
Packaging: Strip
Type: Power, Stamped
Wire Gauge: 12-16 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Material: Copper
Plating: Gold
Plating - Thickness: 30μin (0.76μm)
Family Name: 66255
Categories: Connectors, Interconnects
Introduction Date: July 18, 2007
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 70C3858 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
70C3858
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 70C3858
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 66255-6 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66255-6
Multi Purpose 66255-6
CONN PIN 12-16AWG GOLD CRIMP

CONN PIN 12-16AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139065CT-ND 66255-6 2027-66255-6 66255-6 770959-66255-6 70C3858 66255-6
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Electronic Connector Contacts Contacts - Multi Purpose - 66255-6 Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 12 to 16 AWG ? to 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details