Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66255-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66255-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 12-16 AWG Power, Stamped
Pin Contact Gold Crimp 12-16 AWG Power, Stamped
CONN PIN 12-16AWG GOLD CRIMP
MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES
MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP M Series Type XII Housing Connectors; Wire RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66255-2 | 2027-66255-2 | A122243TR-ND | 66255-2 | 01AH8860 | 18AH0427 |
| Product Name | Contacts | Electronic Connector | Multi Purpose | Multi Purpose | Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity | Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity |
| Current Rating | 35.0 amps |