TE Connectivity Multi Purpose 66253-8

Description
Pin Contact Silver Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Silver Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A139064TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A139064TR-ND
Multi Purpose A139064TR-ND
Pin Contact Silver Crimp 10 AWG Power, Stamped

Pin Contact Silver Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - A139064CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A139064CT-ND
Multi Purpose A139064CT-ND
Pin Contact Silver Crimp 10 AWG Power, Stamped

Pin Contact Silver Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66253-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66253-8
Contacts 66253-8
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Swedesboro, NJ, United States
Contacts
66253-8
Contacts 66253-8
TYPE XII CONT STRIP

TYPE XII CONT STRIP

Buy Now
Singapore, Singapore
Electronic Connector
2027-66253-8
Electronic Connector 2027-66253-8
Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-8 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity - 13C2632 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
13C2632
Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity 13C2632
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139064TR-ND 66253-8 2027-66253-8 13C2632
Product Name Multi Purpose Contacts Electronic Connector Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details