TE Connectivity Electronic Connector 66253-4

Description
Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-66253-4
Electronic Connector 2027-66253-4
Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-4 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors MALE CONTACT ASSY. (STRIP) Product overview: 66253-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66253-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66253-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66253-4
Contacts 66253-4
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Multi Purpose - 844-66253-4TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-66253-4TR-ND
Multi Purpose 844-66253-4TR-ND
Pin Contact Silver Crimp 10 AWG Power, Stamped

Pin Contact Silver Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 844-66253-4CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
844-66253-4CT-ND
Multi Purpose 844-66253-4CT-ND
CONN PIN 10AWG SILVER CRIMP

CONN PIN 10AWG SILVER CRIMP

Buy Now Datasheet
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity - 19H0909 - Newark, An Avnet Company
Chicago, IL, United States
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity
19H0909
Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity 19H0909
MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES

MALE CONTACT ASSY. (STRIP) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-66253-4 66253-4 844-66253-4TR-ND 19H0909
Product Name Electronic Connector Contacts Multi Purpose Male Contact Assy. (Strip) Rohs Compliant Amp - Te Connectivity
Current Rating 35.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers