TE Connectivity Connector Contacts 66180-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.56 MM  [1.085 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 - 1.4 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .8 - 1.4 MICM  [10 MICIN ] Dimensions Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.56 MM  [1.085 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 - 1.4 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .8 - 1.4 MICM  [10 MICIN ] Dimensions Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66180-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66180-1
Connector Contacts 66180-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.56 MM  [1.085 INCH ] Contact Mating Area Length : 9.91 MM  [.39 INCH ] Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 - 1.4 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .8 - 1.4 MICM  [10 MICIN ] Dimensions Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Length : 27.56 MM  [1.085 INCH ]
  • Contact Mating Area Length : 9.91 MM  [.39 INCH ]
  • Contact Mating Area Plating Material : Precious Metal
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .8 - 1.4 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : .8 - 1.4 MICM  [10 MICIN ]

Dimensions


  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Spring
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contact, Multimate; Pin; 16; Copper Alloy; Signal; Gold over Nickel; 18-16 AWG - 70082901 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, Multimate; Pin; 16; Copper Alloy; Signal; Gold over Nickel; 18-16 AWG
70082901
Contact, Multimate; Pin; 16; Copper Alloy; Signal; Gold over Nickel; 18-16 AWG 70082901
Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps. Discrete wire and solder termination.

Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring
Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps.
Discrete wire and solder termination.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66180-1 70082901
Product Name Connector Contacts Contact, Multimate; Pin; 16; Copper Alloy; Signal; Gold over Nickel; 18-16 AWG
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details