TE Connectivity Power Terminals 66144-2

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.59 MM  [.535 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.59 MM  [.535 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 66144-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
66144-2
Power Terminals 66144-2
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 1.93 MM  [.076 INCH ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 13.59 MM  [.535 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Tab Power Terminal Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : 1.93 MM  [.076 INCH ]
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Product Length : 13.59 MM  [.535 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Power Terminal Type : Tab Power Terminal

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66144-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details