TE Connectivity Power Terminals 66140-4

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.8 MM  [.048 - .071 INCH ] Material Thickness (INCH) : .016 Overall Terminal Length : 14.27 MM  [.562 INCH ] Terminal Length (INCH) : .312 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.8 MM  [.048 - .071 INCH ] Material Thickness (INCH) : .016 Overall Terminal Length : 14.27 MM  [.562 INCH ] Terminal Length (INCH) : .312 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 66140-4 - TE Connectivity
Berwyn, PA, United States
Power Terminals
66140-4
Power Terminals 66140-4
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features 端子嵌合面のめっき仕様 : Gold Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 - 1.8 MM  [.048 - .071 INCH ] Material Thickness (INCH) : .016 Overall Terminal Length : 14.27 MM  [.562 INCH ] Terminal Length (INCH) : .312 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • 端子嵌合面のめっき仕様 : Gold
  • Barrel Type : Open
  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Terminal Fabrication : Stamped & Formed
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.22 - 1.8 MM  [.048 - .071 INCH ]
  • Material Thickness (INCH) : .016
  • Overall Terminal Length : 14.27 MM  [.562 INCH ]
  • Terminal Length (INCH) : .312
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 22

Mechanical Attachment


  • Carrier Strip Mount Orientation : End Feed
  • Connector Mounting Type : Board Mount
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Power Terminal Type : Taper Pin
  • Terminal Style : Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66140-4
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details