Omnetics Connector Corporation Strip Connector Standards - Type Solder Cup A25001-006

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Minneapolis, MN, United States
Strip Connector Standards - Type Solder Cup
A25001-006
Strip Connector Standards - Type Solder Cup A25001-006
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount(Male Only)
  • Latches are factory installed
  • All sizes Soldercups (Female Only)
Supplier's Site Datasheet
Free Hanging, Panel Mount - 2262-A25001-006-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2262-A25001-006-ND
Free Hanging, Panel Mount 2262-A25001-006-ND
6 Position Rectangular Plug Connector Solder Cup Gold

6 Position Rectangular Plug Connector Solder Cup Gold

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number A25001-006 2262-A25001-006-ND
Product Name Strip Connector Standards - Type Solder Cup Free Hanging, Panel Mount
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details