TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 66105-2.

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN LEAD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: NO
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN LEAD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
26AC8510
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 26AC8510
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN LEAD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: NO

CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN LEAD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8510
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details