CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:MULTIMATE TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN LEAD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC8508 |
| Product Name | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | CRIMP |