TE Connectivity Contact; Product Range Amp - Te Connectivity 66101-2.

Description
CONTACT; PRODUCT RANGE:-; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES AND CPC CONNECTORS; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: NO
Datasheet
Description
CONTACT; PRODUCT RANGE:-; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES AND CPC CONNECTORS; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact; Product Range Amp - Te Connectivity - 26AC8506 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Product Range Amp - Te Connectivity
26AC8506
Contact; Product Range Amp - Te Connectivity 26AC8506
CONTACT; PRODUCT RANGE:-; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES AND CPC CONNECTORS; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: NO

CONTACT; PRODUCT RANGE:-; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:G SERIES, M SERIES AND CPC CONNECTORS; WIRE SIZE AWG MIN:16AWG ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8506
Product Name Contact; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products