Amphenol Communications Solutions D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions 8638PSC1005LF

Description
D-SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:Amphenol DW Series D Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:Amphenol DW Series D Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions
63K0586
D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions 63K0586
D-SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:Amphenol DW Series D Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:Amphenol DW Series D Sub Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63K0586
Product Name D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details