TE Connectivity Multi-Function Inlet Filters 6609985-5

Description
Electrical Characteristics Filter Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609985-5 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609985-5
Multi-Function Inlet Filters 6609985-5
Electrical Characteristics Filter Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17
  • Voltage Rating (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes
  • Mount Angle : Right Angle

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609985-5
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Power Line Filters - 2871238 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094399 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-2405081-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
2 suppliers