TE Connectivity 3-Phase Filters 6609977-2

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609977-2 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609977-2
3-Phase Filters 6609977-2
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.82
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609977-2
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871210 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
DC Filters - 1-2443554-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details