TE Connectivity DC Filters 1-2443554-6

Description
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 1-2443554-6 - TE Connectivity
Berwyn, PA, United States
DC Filters
1-2443554-6
DC Filters 1-2443554-6
Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 600
  • Operating Voltage (VDC) : 1000

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filters - 2748237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2748237
Power Line Filters 2748237
EMI Power Line Filters 600 EVX B D

EMI Power Line Filters 600 EVX B D

Supplier's Site
Power Line Filter Modules - 174-1-2443554-6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-1-2443554-6-ND
Power Line Filter Modules 174-1-2443554-6-ND
LINE FLTR 1000VDC 600A CHASS MNT

LINE FLTR 1000VDC 600A CHASS MNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-2443554-6 2748237 174-1-2443554-6-ND
Product Name DC Filters Power Line Filters Power Line Filter Modules
Filter Type DC DC
Standards and Certifications RoHS RoHS
Rated Current 600 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-5 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers