TE Connectivity Multi-Function Inlet Filters 6609956-8

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Interconnection Block Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Interconnection Block Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609956-8 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609956-8
Multi-Function Inlet Filters 6609956-8
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Interconnection Block Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : Single

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Dual AC Voltage (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 230, 115

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Switch Type : No Switch
  • Filter Type : Interconnection Block
  • Filtering Requirements : Filtered
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609956-8
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEPS10ABSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - CCM1352-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - 174-100KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details