TE Connectivity Electronic Connector 6609930-2

Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 6609930-2 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609930-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 6609930-2 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609930-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 301-6609930-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
301-6609930-2
Electronic Connector 301-6609930-2
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 6609930-2 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609930-2 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 6609930-2 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609930-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315227-6609930-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315227-6609930-2
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315227-6609930-2
Win Source Part Number: 1315227-6609930-2 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: P, Corcom Number of Positions: 3 Current - IEC: 3A Voltage - IEC: 120VAC Current - UL: 3A Voltage - UL: 250VAC Features: Conversion Clip, Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm) Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Corcom Filters Base Product Number: 6609930 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1315227-6609930-2
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 3A
Voltage - IEC: 120VAC
Current - UL: 3A
Voltage - UL: 250VAC
Features: Conversion Clip, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Fuse Holder, Drawer: Fuse Holder
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609930
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Pe00Ssh3A=C2316 Amp - Te Connectivity - 36AC7491 - Newark, An Avnet Company
Chicago, IL, United States
Pe00Ssh3A=C2316 Amp - Te Connectivity
36AC7491
Pe00Ssh3A=C2316 Amp - Te Connectivity 36AC7491
PE00SSH3A=C2316

PE00SSH3A=C2316

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-6609930-2 1315227-6609930-2 36AC7491
Product Name Electronic Connector Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Pe00Ssh3A=C2316 Amp - Te Connectivity
Termination Quick Connect - 0.187" (4.7mm) Quick Connect - 0.187" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers