TE Connectivity Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 66098-8.

Description
CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPLIMITE M TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES CPC CONNECTORS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPLIMITE M TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES CPC CONNECTORS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity - 29AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
29AC0802
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 29AC0802
CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPLIMITE M TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES CPC CONNECTORS ROHS COMPLIANT: YES

CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPLIMITE M TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:18AWG; FOR USE WITH:M SERIES CPC CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC0802
Product Name Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 1801544 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Matte tin
View Details
2 suppliers