TE Connectivity Multi-Function Inlet Filters 6609122-7

Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : 4-Voltage Electrical Characteristics Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 2 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 100, 230, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : None Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : 4-Voltage Electrical Characteristics Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 2 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 100, 230, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : None Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609122-7 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609122-7
Multi-Function Inlet Filters 6609122-7
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : 4-Voltage Electrical Characteristics Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 2 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 100, 230, 240 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : None Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Multi-Function Inlet Filter Shield Style : Filter Shield

Configuration Features


  • Fuse Options : Single
  • Voltage Selection : 4-Voltage

Electrical Characteristics


  • Input Voltage Select : Quad AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Multi-Function Inlet Filter Current Rating (AMP) : 2
  • Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 100, 230, 240

Mechanical Attachment


  • Mount Angle : Vertical
  • Multi-Function Inlet Filter Mount Style : Snap-In

Other


  • Comment : Voltage Selectable

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : Yes
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Multi-Function Inlet Filter Output Type : .110" FASTON
  • Multi-Function Inlet Filter Switch Type : None
  • Multi-Function Inlet Filter Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609122-7
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094351 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0065 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details