TE Connectivity Multi-Function Inlet Filters 6609121-4

Description
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : DPST Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : DPST Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609121-4 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609121-4
Multi-Function Inlet Filters 6609121-4
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : Single Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Select : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage (Max) (VAC) : 120, 240 Mechanical Attachment Mount Angle : Vertical Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : No Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : DPST Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Shield Style : Filter Shield

Configuration Features


  • Fuse Options : Dual
  • Voltage Selection : Single

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Select : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage (Max) (VAC) : 120, 240

Mechanical Attachment


  • Mount Angle : Vertical
  • Mount Style : Flanged

Other


  • Comment : Voltage Fixed

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : No
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Output Type : .110" FASTON
  • Switch Type : DPST
  • Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609121-4
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Package / Mounting Flange
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEBS1AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-2405082-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 400 amps
View Details
2 suppliers
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details