TE Connectivity Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 6609117-6

Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1539 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1539
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1539
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH1539
Product Name Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details