TE Connectivity Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 6609117-4

Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1537 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
01AH1537
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 01AH1537
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH1537
Product Name Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers