TE Connectivity IEC Filters 6609116-3

Description
TE Connectivity 6EHG1-2 IEC Filter
Request a Quote
Description
TE Connectivity 6EHG1-2 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863648 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863648
IEC Filters 1863648
TE Connectivity 6EHG1-2 IEC Filter

TE Connectivity 6EHG1-2 IEC Filter

Supplier's Site
IEC Filters - 1863494 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863494
IEC Filters 1863494
TE Connectivity 6EHG1-2 IEC Filter

TE Connectivity 6EHG1-2 IEC Filter

Supplier's Site
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1536
Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1536
IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, MEDICAL, 6A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863648 01AH1536
Product Name IEC Filters Iec Filter, Medical, 6A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10AFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line EMC Filters - iDQ48010A480V-002-R - TDK-Lambda Americas Inc.
Specs
Package / Mounting PCB
Rated Voltage 75 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 486-3-143-619-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details