TE Connectivity Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity 6609116-2

Description
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity
01AH1535
Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity 01AH1535
IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, MEDICAL, 3A, 250VAC, QC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.99mH; Leakage Current Max:5µA; Product Range:HG Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1535
Product Name Iec Filter, Medical, 3A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-6609001-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details