TE Connectivity Multi-Function Inlet Filters 6609115-8

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 1 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : Yes Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 1 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : Yes Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6609115-8 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6609115-8
Multi-Function Inlet Filters 6609115-8
Body Features Filter Shield Type : Filter Shield Product Orientation : Right Angle Configuration Features Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 1 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : Yes Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Right Angle

Configuration Features


  • Fuse Options : Single

Electrical Characteristics


  • Current Rating (AMP) : 1
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : Yes
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609115-8
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609968-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 25 amps
View Details
Single Phase Filters - 1-1609036-7 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1940-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details
3-Phase Filters - 1-1609966-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers