TE Connectivity DC Filters 6609110-5

Description
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Flanged Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Flanged Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609110-5 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609110-5
DC Filters 6609110-5
Electrical Characteristics Current Rating (AMP) : 10 Voltage (Max) (VDC) : 80 Mechanical Attachment Mount Style : Flanged Other Comment : Use with accessory GA210, mating connector 36", 18 AWG Product Type Features Filter Type : DC Filtered : Yes Input Type : High Current Pin Output Orientation : Straight Output Type : .187" FASTON Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Mount Style : Flanged

Other


  • Comment : Use with accessory GA210, mating connector 36", 18 AWG

Product Type Features


  • Filter Type : DC
  • Filtered : Yes
  • Input Type : High Current Pin
  • Output Orientation : Straight
  • Output Type : .187" FASTON
  • Type of Connector : 2-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609110-5
Product Name DC Filters
Filter Type DC
Package / Mounting Flange
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1975-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM1678-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filter Modules - CCM2169-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers