TE Connectivity Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 6609104-7

Description
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1531 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH1531
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH1531
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1531
Product Name Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Power Line Filters - 2871228 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details