TE Connectivity DC Filters 6609075-9

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609075-9 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609075-9
DC Filters 6609075-9
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 125 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Use with accessory GA310, mating connector 36", 18 AWG Product Type Features Filter Input Termination Type : High Current Pin Filter Output Termination Type : PCB Mount Filter Type : DC Filtering Requirements : Filtered Output Orientation : Right Angle Type of Connector : 3-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 15
  • DC Filter Voltage (Max) (VDC) : 125

Mechanical Attachment


  • Filter Mount Style : Flanged

Other


  • Comment : Use with accessory GA310, mating connector 36", 18 AWG

Product Type Features


  • Filter Input Termination Type : High Current Pin
  • Filter Output Termination Type : PCB Mount
  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Output Orientation : Right Angle
  • Type of Connector : 3-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now
Power Line Filter Modules - CCM1970-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1970-ND
Power Line Filter Modules CCM1970-ND
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609075-9 CCM1970-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC Single Phase
Standards and Certifications ELV Directive; RoHS
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
3-Phase Filters - 1609989-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 55 amps
View Details
2 suppliers
Power Line Filters - 2871215 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details