TE Connectivity DC Filters 6609075-8

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 6609075-8 - TE Connectivity
Berwyn, PA, United States
DC Filters
6609075-8
DC Filters 6609075-8
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Operating Voltage (VDC) : 125

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : 3-Pin Connector, High Current Pin
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now
Power Line Filter Modules - CCM1743-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1743-ND
Power Line Filter Modules CCM1743-ND
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Flange

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609075-8 CCM1743-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
Operating Temperature -10 to 55 C (14 to 131 F) -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1-2405077-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers