Body Features Product Orientation : Straight
Electrical Characteristics Current Rating (AMP) : 6 Operating Voltage (VDC) : 125
Mechanical Attachment Panel Mount Feature Type : Flanged
Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Body Features
- Product Orientation : Straight
Electrical Characteristics
- Current Rating (AMP) : 6
- Operating Voltage (VDC) : 125
Mechanical Attachment
- Panel Mount Feature Type : Flanged
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : 3-Pin Connector, High Current Pin
- Output Termination Type : .250" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 55